Capital Lighting, Inc. CN2U3R8 Flush Mounts-Other 453257

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.88 Height: 3.50 Length 3.50 Bulb Type: T8 Qty: 2 Wattage: 32 Finish: Brushed Nickel Weight: 15.6 Product Name: Two Light Flush Mount Ceiling Fixture UPC: 037949337645 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.88 Height: 3.50 Length 3.50 Bulb Type: T8 Qty: 2 Wattage: 32 Finish: Brushed Nickel Weight: 15.6 Product Name: Two Light Flush Mount Ceiling Fixture UPC: 037949337645 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
CN2U3R8 Flush Mounts-Other - 453257 - Capital Lighting, Inc.
Columbus, OH, USA
CN2U3R8 Flush Mounts-Other
453257
CN2U3R8 Flush Mounts-Other 453257
PRODUCT DETAILS / SPECS Width/Dia: 25.88 Height: 3.50 Length 3.50 Bulb Type: T8 Qty: 2 Wattage: 32 Finish: Brushed Nickel Weight: 15.6 Product Name: Two Light Flush Mount Ceiling Fixture UPC: 037949337645 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 25.88
Height: 3.50
Length 3.50
Bulb
Type: T8
Qty: 2
Wattage: 32
Finish: Brushed Nickel
Weight: 15.6
Product Name: Two Light Flush Mount Ceiling Fixture
UPC: 037949337645
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 453257
Product Name CN2U3R8 Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details