Capital Lighting, Inc. CRP620RBSCTD Pendants-Bowl Style 453250

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 33.00 Bulb Type: GU24 Qty: 6 Wattage: 20 Finish: Oil Rubbed Bronze Weight: 19.75 Product Name: Six Light Bowl Pendant UPC: 037949350477 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 33.00 Bulb Type: GU24 Qty: 6 Wattage: 20 Finish: Oil Rubbed Bronze Weight: 19.75 Product Name: Six Light Bowl Pendant UPC: 037949350477 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
CRP620RBSCTD Pendants-Bowl Style - 453250 - Capital Lighting, Inc.
Columbus, OH, USA
CRP620RBSCTD Pendants-Bowl Style
453250
CRP620RBSCTD Pendants-Bowl Style 453250
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 33.00 Bulb Type: GU24 Qty: 6 Wattage: 20 Finish: Oil Rubbed Bronze Weight: 19.75 Product Name: Six Light Bowl Pendant UPC: 037949350477 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 33.00
Bulb
Type: GU24
Qty: 6
Wattage: 20
Finish: Oil Rubbed Bronze
Weight: 19.75
Product Name: Six Light Bowl Pendant
UPC: 037949350477
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 453250
Product Name CRP620RBSCTD Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details