Capital Lighting, Inc. BRW218RBEC Exterior -Sconces 453249

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 18.00 Extension: 4.63 Bulb Type: CFQ Qty: 2 Wattage: 18 Finish: Oil Rubbed Bronze Weight: 4.6 Product Name: Two Light Outdoor Wall Sconce UPC: 037949333753 Shipped Via: UPS Safety Rating: cULus Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 18.00 Extension: 4.63 Bulb Type: CFQ Qty: 2 Wattage: 18 Finish: Oil Rubbed Bronze Weight: 4.6 Product Name: Two Light Outdoor Wall Sconce UPC: 037949333753 Shipped Via: UPS Safety Rating: cULus Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
BRW218RBEC Exterior -Sconces - 453249 - Capital Lighting, Inc.
Columbus, OH, USA
BRW218RBEC Exterior -Sconces
453249
BRW218RBEC Exterior -Sconces 453249
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 18.00 Extension: 4.63 Bulb Type: CFQ Qty: 2 Wattage: 18 Finish: Oil Rubbed Bronze Weight: 4.6 Product Name: Two Light Outdoor Wall Sconce UPC: 037949333753 Shipped Via: UPS Safety Rating: cULus Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 18.00
Extension: 4.63
Bulb
Type: CFQ
Qty: 2
Wattage: 18
Finish: Oil Rubbed Bronze
Weight: 4.6
Product Name: Two Light Outdoor Wall Sconce
UPC: 037949333753
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 453249
Product Name BRW218RBEC Exterior -Sconces
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details