Capital Lighting, Inc. CCM2U3R8 Flush Mounts-Other 453239

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.75 Height: 3.38 Length 3.38 Bulb Type: T8 Qty: 2 Wattage: 32 Finish: Cherry Weight: 17.7 Product Name: Two Light Flush Mount Fluorescent Ceiling Fixture UPC: 037949337812 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.75 Height: 3.38 Length 3.38 Bulb Type: T8 Qty: 2 Wattage: 32 Finish: Cherry Weight: 17.7 Product Name: Two Light Flush Mount Fluorescent Ceiling Fixture UPC: 037949337812 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
CCM2U3R8 Flush Mounts-Other - 453239 - Capital Lighting, Inc.
Columbus, OH, USA
CCM2U3R8 Flush Mounts-Other
453239
CCM2U3R8 Flush Mounts-Other 453239
PRODUCT DETAILS / SPECS Width/Dia: 27.75 Height: 3.38 Length 3.38 Bulb Type: T8 Qty: 2 Wattage: 32 Finish: Cherry Weight: 17.7 Product Name: Two Light Flush Mount Fluorescent Ceiling Fixture UPC: 037949337812 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 27.75
Height: 3.38
Length 3.38
Bulb
Type: T8
Qty: 2
Wattage: 32
Finish: Cherry
Weight: 17.7
Product Name: Two Light Flush Mount Fluorescent Ceiling Fixture
UPC: 037949337812
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 453239
Product Name CCM2U3R8 Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892357 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 290mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details