Capital Lighting, Inc. CHP226RBSCT Island/Pool Table-2 Light Bar 453229

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 18.50 Length 18.50 Bulb Type: GU24 Qty: 2 Wattage: 26 Finish: Oil Rubbed Bronze Weight: 23 Product Name: Two Lights Island / Billiard Fixture UPC: 037949340645 Glass: Tea-Stained Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp Chain: 72`
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 18.50 Length 18.50 Bulb Type: GU24 Qty: 2 Wattage: 26 Finish: Oil Rubbed Bronze Weight: 23 Product Name: Two Lights Island / Billiard Fixture UPC: 037949340645 Glass: Tea-Stained Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp Chain: 72`

Suppliers

Company
Product
Description
Supplier Links
CHP226RBSCT Island/Pool Table-2 Light Bar - 453229 - Capital Lighting, Inc.
Columbus, OH, USA
CHP226RBSCT Island/Pool Table-2 Light Bar
453229
CHP226RBSCT Island/Pool Table-2 Light Bar 453229
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 18.50 Length 18.50 Bulb Type: GU24 Qty: 2 Wattage: 26 Finish: Oil Rubbed Bronze Weight: 23 Product Name: Two Lights Island / Billiard Fixture UPC: 037949340645 Glass: Tea-Stained Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp Chain: 72`

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 18.50
Length 18.50
Bulb
Type: GU24
Qty: 2
Wattage: 26
Finish: Oil Rubbed Bronze
Weight: 23
Product Name: Two Lights Island / Billiard Fixture
UPC: 037949340645
Glass: Tea-Stained
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Damp
Chain: 72`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 453229
Product Name CHP226RBSCT Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2306140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details