Capital Lighting, Inc. CHP413RBSCT Mid. Chandeliers-Glass Down 453227

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 17.75 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 17.85 Product Name: Four Lights Chandelier UPC: 037949340638 Glass: Tea-Stained Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp Chain: 72`
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 17.75 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 17.85 Product Name: Four Lights Chandelier UPC: 037949340638 Glass: Tea-Stained Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp Chain: 72`

Suppliers

Company
Product
Description
Supplier Links
CHP413RBSCT Mid. Chandeliers-Glass Down - 453227 - Capital Lighting, Inc.
Columbus, OH, USA
CHP413RBSCT Mid. Chandeliers-Glass Down
453227
CHP413RBSCT Mid. Chandeliers-Glass Down 453227
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 17.75 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 17.85 Product Name: Four Lights Chandelier UPC: 037949340638 Glass: Tea-Stained Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp Chain: 72`

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 17.75
Bulb
Type: GU24
Qty: 4
Wattage: 13
Finish: Oil Rubbed Bronze
Weight: 17.85
Product Name: Four Lights Chandelier
UPC: 037949340638
Glass: Tea-Stained
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Damp
Chain: 72`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 453227
Product Name CHP413RBSCT Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details