Capital Lighting, Inc. CHP513RBSCT Mid. Chandeliers-Glass Down 453224

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 19.13 Bulb Type: GU24 Qty: 5 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 22.15 Product Name: Five Lights Chandelier UPC: 037949340621 Glass: Tea-Stained Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp Chain: 72`
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 19.13 Bulb Type: GU24 Qty: 5 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 22.15 Product Name: Five Lights Chandelier UPC: 037949340621 Glass: Tea-Stained Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp Chain: 72`

Suppliers

Company
Product
Description
Supplier Links
CHP513RBSCT Mid. Chandeliers-Glass Down - 453224 - Capital Lighting, Inc.
Columbus, OH, USA
CHP513RBSCT Mid. Chandeliers-Glass Down
453224
CHP513RBSCT Mid. Chandeliers-Glass Down 453224
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 19.13 Bulb Type: GU24 Qty: 5 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 22.15 Product Name: Five Lights Chandelier UPC: 037949340621 Glass: Tea-Stained Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp Chain: 72`

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 19.13
Bulb
Type: GU24
Qty: 5
Wattage: 13
Finish: Oil Rubbed Bronze
Weight: 22.15
Product Name: Five Lights Chandelier
UPC: 037949340621
Glass: Tea-Stained
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Damp
Chain: 72`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 453224
Product Name CHP513RBSCT Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details