Capital Lighting, Inc. CF2054ET Flush Mounts-Bowl Style 453207

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 4.00 Bulb Type: T9 Qty: 1 Wattage: 8 Finish: White Weight: 4.9 Product Name: Two Light Fluorescent Flush Mount Ceiling Fixture UPC: 037949356240 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 4.00 Bulb Type: T9 Qty: 1 Wattage: 8 Finish: White Weight: 4.9 Product Name: Two Light Fluorescent Flush Mount Ceiling Fixture UPC: 037949356240 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
CF2054ET Flush Mounts-Bowl Style - 453207 - Capital Lighting, Inc.
Columbus, OH, USA
CF2054ET Flush Mounts-Bowl Style
453207
CF2054ET Flush Mounts-Bowl Style 453207
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 4.00 Bulb Type: T9 Qty: 1 Wattage: 8 Finish: White Weight: 4.9 Product Name: Two Light Fluorescent Flush Mount Ceiling Fixture UPC: 037949356240 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 4.00
Bulb
Type: T9
Qty: 1
Wattage: 8
Finish: White
Weight: 4.9
Product Name: Two Light Fluorescent Flush Mount Ceiling Fixture
UPC: 037949356240
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 453207
Product Name CF2054ET Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details