Capital Lighting, Inc. CF2054BNET Flush Mounts-Bowl Style 453204

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 4.00 Bulb Type: T9 Qty: 1 Wattage: 8 Finish: Brushed Nickel Weight: 4.9 Product Name: Two Light Fluorescent Flush Mount Ceiling Fixture UPC: 037949356257 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 4.00 Bulb Type: T9 Qty: 1 Wattage: 8 Finish: Brushed Nickel Weight: 4.9 Product Name: Two Light Fluorescent Flush Mount Ceiling Fixture UPC: 037949356257 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
CF2054BNET Flush Mounts-Bowl Style - 453204 - Capital Lighting, Inc.
Columbus, OH, USA
CF2054BNET Flush Mounts-Bowl Style
453204
CF2054BNET Flush Mounts-Bowl Style 453204
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 4.00 Bulb Type: T9 Qty: 1 Wattage: 8 Finish: Brushed Nickel Weight: 4.9 Product Name: Two Light Fluorescent Flush Mount Ceiling Fixture UPC: 037949356257 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 4.00
Bulb
Type: T9
Qty: 1
Wattage: 8
Finish: Brushed Nickel
Weight: 4.9
Product Name: Two Light Fluorescent Flush Mount Ceiling Fixture
UPC: 037949356257
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 453204
Product Name CF2054BNET Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details