Capital Lighting, Inc. ARW118RBEC Exterior -Sconces 453083

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.37 Height: 14.50 Extension: 4.75 Bulb Type: CFQ Qty: 1 Wattage: 18 Finish: Oil Rubbed Bronze Weight: 2.5 Product Name: One Light Outdoor Wall Sconce UPC: 037949336662 Glass: Tea-Stained Shipped Via: UPS Safety Rating: cULus Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.37 Height: 14.50 Extension: 4.75 Bulb Type: CFQ Qty: 1 Wattage: 18 Finish: Oil Rubbed Bronze Weight: 2.5 Product Name: One Light Outdoor Wall Sconce UPC: 037949336662 Glass: Tea-Stained Shipped Via: UPS Safety Rating: cULus Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
ARW118RBEC Exterior -Sconces - 453083 - Capital Lighting, Inc.
Columbus, OH, USA
ARW118RBEC Exterior -Sconces
453083
ARW118RBEC Exterior -Sconces 453083
PRODUCT DETAILS / SPECS Width/Dia: 5.37 Height: 14.50 Extension: 4.75 Bulb Type: CFQ Qty: 1 Wattage: 18 Finish: Oil Rubbed Bronze Weight: 2.5 Product Name: One Light Outdoor Wall Sconce UPC: 037949336662 Glass: Tea-Stained Shipped Via: UPS Safety Rating: cULus Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 5.37
Height: 14.50
Extension: 4.75
Bulb
Type: CFQ
Qty: 1
Wattage: 18
Finish: Oil Rubbed Bronze
Weight: 2.5
Product Name: One Light Outdoor Wall Sconce
UPC: 037949336662
Glass: Tea-Stained
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 453083
Product Name ARW118RBEC Exterior -Sconces
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details