Capital Lighting, Inc. ARMW1F13SNECT Exterior -Wall Mt./Flush 453059

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.88 Height: 4.50 Extension: 5.75 Bulb Qty: 1 Wattage: 13 Finish: Satin Nickel Weight: 2.35 Product Name: One Light Fluorescent Outdoor Wall Sconce UPC: 037949339823 Glass: Opal Safety Rating: cULus Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.88 Height: 4.50 Extension: 5.75 Bulb Qty: 1 Wattage: 13 Finish: Satin Nickel Weight: 2.35 Product Name: One Light Fluorescent Outdoor Wall Sconce UPC: 037949339823 Glass: Opal Safety Rating: cULus Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
ARMW1F13SNECT Exterior -Wall Mt./Flush - 453059 - Capital Lighting, Inc.
Columbus, OH, USA
ARMW1F13SNECT Exterior -Wall Mt./Flush
453059
ARMW1F13SNECT Exterior -Wall Mt./Flush 453059
PRODUCT DETAILS / SPECS Width/Dia: 4.88 Height: 4.50 Extension: 5.75 Bulb Qty: 1 Wattage: 13 Finish: Satin Nickel Weight: 2.35 Product Name: One Light Fluorescent Outdoor Wall Sconce UPC: 037949339823 Glass: Opal Safety Rating: cULus Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 4.88
Height: 4.50
Extension: 5.75
Bulb
Qty: 1
Wattage: 13
Finish: Satin Nickel
Weight: 2.35
Product Name: One Light Fluorescent Outdoor Wall Sconce
UPC: 037949339823
Glass: Opal
Safety Rating: cULus
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 453059
Product Name ARMW1F13SNECT Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 650mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details