Capital Lighting, Inc. ARPC313SNEC Mini Pendants-3 Light Cluster 453056

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 10.13 Bulb Type: CFQ Qty: 3 Wattage: 13 Finish: Satin Nickel Weight: 11 Product Name: Three Light Mini Pendant UPC: 037949335610 Glass: White Safety Rating: cULus Safety Listing: Damp Wire: 72`
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 10.13 Bulb Type: CFQ Qty: 3 Wattage: 13 Finish: Satin Nickel Weight: 11 Product Name: Three Light Mini Pendant UPC: 037949335610 Glass: White Safety Rating: cULus Safety Listing: Damp Wire: 72`

Suppliers

Company
Product
Description
Supplier Links
ARPC313SNEC Mini Pendants-3 Light Cluster - 453056 - Capital Lighting, Inc.
Columbus, OH, USA
ARPC313SNEC Mini Pendants-3 Light Cluster
453056
ARPC313SNEC Mini Pendants-3 Light Cluster 453056
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 10.13 Bulb Type: CFQ Qty: 3 Wattage: 13 Finish: Satin Nickel Weight: 11 Product Name: Three Light Mini Pendant UPC: 037949335610 Glass: White Safety Rating: cULus Safety Listing: Damp Wire: 72`

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 10.13
Bulb
Type: CFQ
Qty: 3
Wattage: 13
Finish: Satin Nickel
Weight: 11
Product Name: Three Light Mini Pendant
UPC: 037949335610
Glass: White
Safety Rating: cULus
Safety Listing: Damp
Wire: 72`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 453056
Product Name ARPC313SNEC Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details