Capital Lighting, Inc. ARPB313SNEC Island/Pool Table-3 Light Bar 453054

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.13 Length 10.13 Bulb Qty: 3 Wattage: 13 Finish: Satin Nickel Weight: 14.65 Product Name: Three Light Mini Pendant UPC: 037949335603 Glass: White Safety Rating: cULus Safety Listing: Damp Wire: 72`
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.13 Length 10.13 Bulb Qty: 3 Wattage: 13 Finish: Satin Nickel Weight: 14.65 Product Name: Three Light Mini Pendant UPC: 037949335603 Glass: White Safety Rating: cULus Safety Listing: Damp Wire: 72`

Suppliers

Company
Product
Description
Supplier Links
ARPB313SNEC Island/Pool Table-3 Light Bar - 453054 - Capital Lighting, Inc.
Columbus, OH, USA
ARPB313SNEC Island/Pool Table-3 Light Bar
453054
ARPB313SNEC Island/Pool Table-3 Light Bar 453054
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.13 Length 10.13 Bulb Qty: 3 Wattage: 13 Finish: Satin Nickel Weight: 14.65 Product Name: Three Light Mini Pendant UPC: 037949335603 Glass: White Safety Rating: cULus Safety Listing: Damp Wire: 72`

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 10.13
Length 10.13
Bulb
Qty: 3
Wattage: 13
Finish: Satin Nickel
Weight: 14.65
Product Name: Three Light Mini Pendant
UPC: 037949335603
Glass: White
Safety Rating: cULus
Safety Listing: Damp
Wire: 72`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 453054
Product Name ARPB313SNEC Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details