Capital Lighting, Inc. ARS118RBEC Sconces-Single Glass 453053

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.38 Height: 11.00 Extension: 4 Bulb Type: CFQ Qty: 1 Wattage: 18 Finish: Oil Rubbed Bronze Weight: 2.35 Product Name: One Light Up Lighting Wall Sconce UPC: 037949327226 Glass: Opal White Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.38 Height: 11.00 Extension: 4 Bulb Type: CFQ Qty: 1 Wattage: 18 Finish: Oil Rubbed Bronze Weight: 2.35 Product Name: One Light Up Lighting Wall Sconce UPC: 037949327226 Glass: Opal White Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
ARS118RBEC Sconces-Single Glass - 453053 - Capital Lighting, Inc.
Columbus, OH, USA
ARS118RBEC Sconces-Single Glass
453053
ARS118RBEC Sconces-Single Glass 453053
PRODUCT DETAILS / SPECS Width/Dia: 4.38 Height: 11.00 Extension: 4 Bulb Type: CFQ Qty: 1 Wattage: 18 Finish: Oil Rubbed Bronze Weight: 2.35 Product Name: One Light Up Lighting Wall Sconce UPC: 037949327226 Glass: Opal White Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 4.38
Height: 11.00
Extension: 4
Bulb
Type: CFQ
Qty: 1
Wattage: 18
Finish: Oil Rubbed Bronze
Weight: 2.35
Product Name: One Light Up Lighting Wall Sconce
UPC: 037949327226
Glass: Opal White
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 453053
Product Name ARS118RBEC Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details