Capital Lighting, Inc. AEL432SAMV Island/Pool Table-4 Light + 453038

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 4.38 Length 4.38 Bulb Qty: 4 Wattage: 32 Finish: Satin Aluminum Weight: 33.6 Product Name: Four Light Island / Billiard Fixture UPC: 037949357223 Safety Rating: cULus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 4.38 Length 4.38 Bulb Qty: 4 Wattage: 32 Finish: Satin Aluminum Weight: 33.6 Product Name: Four Light Island / Billiard Fixture UPC: 037949357223 Safety Rating: cULus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
AEL432SAMV Island/Pool Table-4 Light + - 453038 - Capital Lighting, Inc.
Columbus, OH, USA
AEL432SAMV Island/Pool Table-4 Light +
453038
AEL432SAMV Island/Pool Table-4 Light + 453038
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 4.38 Length 4.38 Bulb Qty: 4 Wattage: 32 Finish: Satin Aluminum Weight: 33.6 Product Name: Four Light Island / Billiard Fixture UPC: 037949357223 Safety Rating: cULus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 4.38
Length 4.38
Bulb
Qty: 4
Wattage: 32
Finish: Satin Aluminum
Weight: 33.6
Product Name: Four Light Island / Billiard Fixture
UPC: 037949357223
Safety Rating: cULus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 453038
Product Name AEL432SAMV Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details