Capital Lighting, Inc. ARMW1F13RBECT Exterior -Wall Mt./Flush 453028

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.88 Height: 4.50 Extension: 5.75 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 2.35 Product Name: One Light Fluorescent Outdoor Wall Sconce UPC: 037949339816 Glass: Tea-Stained Safety Rating: cULus Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.88 Height: 4.50 Extension: 5.75 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 2.35 Product Name: One Light Fluorescent Outdoor Wall Sconce UPC: 037949339816 Glass: Tea-Stained Safety Rating: cULus Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
ARMW1F13RBECT Exterior -Wall Mt./Flush - 453028 - Capital Lighting, Inc.
Columbus, OH, USA
ARMW1F13RBECT Exterior -Wall Mt./Flush
453028
ARMW1F13RBECT Exterior -Wall Mt./Flush 453028
PRODUCT DETAILS / SPECS Width/Dia: 4.88 Height: 4.50 Extension: 5.75 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 2.35 Product Name: One Light Fluorescent Outdoor Wall Sconce UPC: 037949339816 Glass: Tea-Stained Safety Rating: cULus Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 4.88
Height: 4.50
Extension: 5.75
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Oil Rubbed Bronze
Weight: 2.35
Product Name: One Light Fluorescent Outdoor Wall Sconce
UPC: 037949339816
Glass: Tea-Stained
Safety Rating: cULus
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 453028
Product Name ARMW1F13RBECT Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details