Capital Lighting, Inc. ARMF1F13RBECT Exterior -Ceiling Mount 453022

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 3.63 Length 3.63 Bulb Type: CFQ Qty: 1 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 2.6 Product Name: One Light Outdoor Round Flush Mount Ceiling Fixture UPC: 037949343875 Glass: Tea-Stained Safety Rating: cULus Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 3.63 Length 3.63 Bulb Type: CFQ Qty: 1 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 2.6 Product Name: One Light Outdoor Round Flush Mount Ceiling Fixture UPC: 037949343875 Glass: Tea-Stained Safety Rating: cULus Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
ARMF1F13RBECT Exterior -Ceiling Mount - 453022 - Capital Lighting, Inc.
Columbus, OH, USA
ARMF1F13RBECT Exterior -Ceiling Mount
453022
ARMF1F13RBECT Exterior -Ceiling Mount 453022
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 3.63 Length 3.63 Bulb Type: CFQ Qty: 1 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 2.6 Product Name: One Light Outdoor Round Flush Mount Ceiling Fixture UPC: 037949343875 Glass: Tea-Stained Safety Rating: cULus Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 3.63
Length 3.63
Bulb
Type: CFQ
Qty: 1
Wattage: 13
Finish: Oil Rubbed Bronze
Weight: 2.6
Product Name: One Light Outdoor Round Flush Mount Ceiling Fixture
UPC: 037949343875
Glass: Tea-Stained
Safety Rating: cULus
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 453022
Product Name ARMF1F13RBECT Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 0mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details