Capital Lighting, Inc. AELF432RBMV Flush Mounts-Other 453016

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 4.38 Length 4.38 Bulb Qty: 4 Wattage: 32 Finish: Oil Rubbed Bronze Weight: 24.6 Product Name: Four Light Flushmount Ceiling Fixture UPC: 037949355816 Safety Rating: cULus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 4.38 Length 4.38 Bulb Qty: 4 Wattage: 32 Finish: Oil Rubbed Bronze Weight: 24.6 Product Name: Four Light Flushmount Ceiling Fixture UPC: 037949355816 Safety Rating: cULus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
AELF432RBMV Flush Mounts-Other - 453016 - Capital Lighting, Inc.
Columbus, OH, USA
AELF432RBMV Flush Mounts-Other
453016
AELF432RBMV Flush Mounts-Other 453016
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 4.38 Length 4.38 Bulb Qty: 4 Wattage: 32 Finish: Oil Rubbed Bronze Weight: 24.6 Product Name: Four Light Flushmount Ceiling Fixture UPC: 037949355816 Safety Rating: cULus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 4.38
Length 4.38
Bulb
Qty: 4
Wattage: 32
Finish: Oil Rubbed Bronze
Weight: 24.6
Product Name: Four Light Flushmount Ceiling Fixture
UPC: 037949355816
Safety Rating: cULus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 453016
Product Name AELF432RBMV Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105506 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details