Capital Lighting, Inc. AELF232SAMV Flush Mounts-Other 453014

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 4.38 Length 4.38 Bulb Qty: 2 Wattage: 32 Finish: Satin Aluminum Weight: 19.35 Product Name: Two Light Flushmount Ceiling Fixture UPC: 037949355809 Safety Rating: cULus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 4.38 Length 4.38 Bulb Qty: 2 Wattage: 32 Finish: Satin Aluminum Weight: 19.35 Product Name: Two Light Flushmount Ceiling Fixture UPC: 037949355809 Safety Rating: cULus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
AELF232SAMV Flush Mounts-Other - 453014 - Capital Lighting, Inc.
Columbus, OH, USA
AELF232SAMV Flush Mounts-Other
453014
AELF232SAMV Flush Mounts-Other 453014
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 4.38 Length 4.38 Bulb Qty: 2 Wattage: 32 Finish: Satin Aluminum Weight: 19.35 Product Name: Two Light Flushmount Ceiling Fixture UPC: 037949355809 Safety Rating: cULus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 4.38
Length 4.38
Bulb
Qty: 2
Wattage: 32
Finish: Satin Aluminum
Weight: 19.35
Product Name: Two Light Flushmount Ceiling Fixture
UPC: 037949355809
Safety Rating: cULus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 453014
Product Name AELF232SAMV Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details