Capital Lighting, Inc. 39036BLE-962 Mid. Chandeliers-Glass Down 452985

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 14.75 Length 14.75 Extension: 5 Bulb Type: GU24 Qty: 5 Wattage: 13 Finish: Brushed Nickel Product Name: Five-Light Metropolis Chandelier UPC: 785652390364 Category: Pendant Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: cUL Safety Listing: Dry Canopy: D:5`` DP:1`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 14.75 Length 14.75 Extension: 5 Bulb Type: GU24 Qty: 5 Wattage: 13 Finish: Brushed Nickel Product Name: Five-Light Metropolis Chandelier UPC: 785652390364 Category: Pendant Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: cUL Safety Listing: Dry Canopy: D:5`` DP:1`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
39036BLE-962 Mid. Chandeliers-Glass Down - 452985 - Capital Lighting, Inc.
Columbus, OH, USA
39036BLE-962 Mid. Chandeliers-Glass Down
452985
39036BLE-962 Mid. Chandeliers-Glass Down 452985
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 14.75 Length 14.75 Extension: 5 Bulb Type: GU24 Qty: 5 Wattage: 13 Finish: Brushed Nickel Product Name: Five-Light Metropolis Chandelier UPC: 785652390364 Category: Pendant Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: cUL Safety Listing: Dry Canopy: D:5`` DP:1`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 14.75
Length 14.75
Extension: 5
Bulb
Type: GU24
Qty: 5
Wattage: 13
Finish: Brushed Nickel
Product Name: Five-Light Metropolis Chandelier
UPC: 785652390364
Category: Pendant Lighting
Glass: Satin Etched
Connection: Center Lock-Up
Safety Rating: cUL
Safety Listing: Dry
Canopy: D:5`` DP:1``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 452985
Product Name 39036BLE-962 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892184 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details