Capital Lighting, Inc. 39035BLE-962 Mid. Chandeliers-Glass Down 452980

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 14.75 Length 14.75 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Brushed Nickel Product Name: Three-Light Metropolis Chandelier UPC: 785652390357 Category: Chandeliers Glass: Satin Etched Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:5`` DP:1`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 14.75 Length 14.75 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Brushed Nickel Product Name: Three-Light Metropolis Chandelier UPC: 785652390357 Category: Chandeliers Glass: Satin Etched Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:5`` DP:1`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
39035BLE-962 Mid. Chandeliers-Glass Down - 452980 - Capital Lighting, Inc.
Columbus, OH, USA
39035BLE-962 Mid. Chandeliers-Glass Down
452980
39035BLE-962 Mid. Chandeliers-Glass Down 452980
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 14.75 Length 14.75 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Brushed Nickel Product Name: Three-Light Metropolis Chandelier UPC: 785652390357 Category: Chandeliers Glass: Satin Etched Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:5`` DP:1`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 21.50
Height: 14.75
Length 14.75
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Brushed Nickel
Product Name: Three-Light Metropolis Chandelier
UPC: 785652390357
Category: Chandeliers
Glass: Satin Etched
Connection: Center Lock-Up
Safety Rating: ETL
Safety Listing: Dry
Canopy: D:5`` DP:1``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 452980
Product Name 39035BLE-962 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details