Capital Lighting, Inc. 31477-962 Mid. Chandeliers-Glass Up 452967

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 30.00 Length 30.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Brushed Nickel Weight: 23.54 Product Name: Nine Light Century Chandelier UPC: 785652314834 Category: Chandeliers Glass: Etched, White Inside Connection: Center Lock-Up Safety Rating: cUL Safety Listing: Dry Canopy: D:5`` H:1 9/16`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 30.00 Length 30.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Brushed Nickel Weight: 23.54 Product Name: Nine Light Century Chandelier UPC: 785652314834 Category: Chandeliers Glass: Etched, White Inside Connection: Center Lock-Up Safety Rating: cUL Safety Listing: Dry Canopy: D:5`` H:1 9/16`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
31477-962 Mid. Chandeliers-Glass Up - 452967 - Capital Lighting, Inc.
Columbus, OH, USA
31477-962 Mid. Chandeliers-Glass Up
452967
31477-962 Mid. Chandeliers-Glass Up 452967
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 30.00 Length 30.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Brushed Nickel Weight: 23.54 Product Name: Nine Light Century Chandelier UPC: 785652314834 Category: Chandeliers Glass: Etched, White Inside Connection: Center Lock-Up Safety Rating: cUL Safety Listing: Dry Canopy: D:5`` H:1 9/16`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 30.00
Length 30.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Brushed Nickel
Weight: 23.54
Product Name: Nine Light Century Chandelier
UPC: 785652314834
Category: Chandeliers
Glass: Etched, White Inside
Connection: Center Lock-Up
Safety Rating: cUL
Safety Listing: Dry
Canopy: D:5`` H:1 9/16``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 452967
Product Name 31477-962 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147183 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 130mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details