Capital Lighting, Inc. 31476-782 Mid. Chandeliers-Glass Up 452945

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 19.00 Length 19.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Heirloom Bronze Weight: 16.06 Product Name: Six Light Century Chandelier UPC: 785652314773 Category: Chandeliers Glass: Sepia Tint Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` H:1 9/16`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 19.00 Length 19.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Heirloom Bronze Weight: 16.06 Product Name: Six Light Century Chandelier UPC: 785652314773 Category: Chandeliers Glass: Sepia Tint Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` H:1 9/16`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
31476-782 Mid. Chandeliers-Glass Up - 452945 - Capital Lighting, Inc.
Columbus, OH, USA
31476-782 Mid. Chandeliers-Glass Up
452945
31476-782 Mid. Chandeliers-Glass Up 452945
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 19.00 Length 19.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Heirloom Bronze Weight: 16.06 Product Name: Six Light Century Chandelier UPC: 785652314773 Category: Chandeliers Glass: Sepia Tint Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` H:1 9/16`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 19.00
Length 19.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Heirloom Bronze
Weight: 16.06
Product Name: Six Light Century Chandelier
UPC: 785652314773
Category: Chandeliers
Glass: Sepia Tint
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5`` H:1 9/16``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 452945
Product Name 31476-782 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details