Capital Lighting, Inc. 31475-962 Mid. Chandeliers-Glass Up 452942

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 21.75 Length 21.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 14.52 Product Name: Five Light Century Chandelier UPC: 785652314766 Category: Chandeliers Glass: Etched, White Inside Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` H:1 9/16`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 21.75 Length 21.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 14.52 Product Name: Five Light Century Chandelier UPC: 785652314766 Category: Chandeliers Glass: Etched, White Inside Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` H:1 9/16`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
31475-962 Mid. Chandeliers-Glass Up - 452942 - Capital Lighting, Inc.
Columbus, OH, USA
31475-962 Mid. Chandeliers-Glass Up
452942
31475-962 Mid. Chandeliers-Glass Up 452942
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 21.75 Length 21.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 14.52 Product Name: Five Light Century Chandelier UPC: 785652314766 Category: Chandeliers Glass: Etched, White Inside Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` H:1 9/16`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 21.75
Length 21.75
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Brushed Nickel
Weight: 14.52
Product Name: Five Light Century Chandelier
UPC: 785652314766
Category: Chandeliers
Glass: Etched, White Inside
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5`` H:1 9/16``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 452942
Product Name 31475-962 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details