Capital Lighting, Inc. 31660-839 Mid. Chandeliers-Pillar Candle 452906

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 20.25 Length 20.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Blacksmith Product Name: Three Light Chandelier UPC: 785652316005 Category: Chandeliers Glass: Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:6`` DP:1 7/16`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 20.25 Length 20.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Blacksmith Product Name: Three Light Chandelier UPC: 785652316005 Category: Chandeliers Glass: Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:6`` DP:1 7/16`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
31660-839 Mid. Chandeliers-Pillar Candle - 452906 - Capital Lighting, Inc.
Columbus, OH, USA
31660-839 Mid. Chandeliers-Pillar Candle
452906
31660-839 Mid. Chandeliers-Pillar Candle 452906
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 20.25 Length 20.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Blacksmith Product Name: Three Light Chandelier UPC: 785652316005 Category: Chandeliers Glass: Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:6`` DP:1 7/16`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 20.25
Length 20.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Blacksmith
Product Name: Three Light Chandelier
UPC: 785652316005
Category: Chandeliers
Glass: Satin Etched
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:6`` DP:1 7/16``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 452906
Product Name 31660-839 Mid. Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details