Capital Lighting, Inc. 1775 Lamps-Table Lamps 452898

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 22.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Bone Glazed Ceramic Product Name: One Light Table Lamp Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 22.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Bone Glazed Ceramic Product Name: One Light Table Lamp Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
1775 Lamps-Table Lamps - 452898 - Capital Lighting, Inc.
Columbus, OH, USA
1775 Lamps-Table Lamps
452898
1775 Lamps-Table Lamps 452898
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 22.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Bone Glazed Ceramic Product Name: One Light Table Lamp Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 22.75
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Bone Glazed Ceramic
Product Name: One Light Table Lamp
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 452898
Product Name 1775 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details