Capital Lighting, Inc. 1779 Lamps-Table Lamps 452872

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 22.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Cinnamon Glazed Ceramic Product Name: One Light Table Lamp Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 22.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Cinnamon Glazed Ceramic Product Name: One Light Table Lamp Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
1779 Lamps-Table Lamps - 452872 - Capital Lighting, Inc.
Columbus, OH, USA
1779 Lamps-Table Lamps
452872
1779 Lamps-Table Lamps 452872
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 22.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Cinnamon Glazed Ceramic Product Name: One Light Table Lamp Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 22.75
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Cinnamon Glazed Ceramic
Product Name: One Light Table Lamp
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 452872
Product Name 1779 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details