Capital Lighting, Inc. 1809 Lamps-Swing Arm-Wall 452867

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.00 Extension: 31.25 Bulb Qty: 1 Wattage: 60 Finish: Stardust White Product Name: One Light Wall Swinger Category: Wall Swinger
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.00 Extension: 31.25 Bulb Qty: 1 Wattage: 60 Finish: Stardust White Product Name: One Light Wall Swinger Category: Wall Swinger

Suppliers

Company
Product
Description
Supplier Links
1809 Lamps-Swing Arm-Wall - 452867 - Capital Lighting, Inc.
Columbus, OH, USA
1809 Lamps-Swing Arm-Wall
452867
1809 Lamps-Swing Arm-Wall 452867
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.00 Extension: 31.25 Bulb Qty: 1 Wattage: 60 Finish: Stardust White Product Name: One Light Wall Swinger Category: Wall Swinger

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 15.00
Extension: 31.25
Bulb
Qty: 1
Wattage: 60
Finish: Stardust White
Product Name: One Light Wall Swinger
Category: Wall Swinger

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 452867
Product Name 1809 Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details