Capital Lighting, Inc. 1893 Lamps-Swing Arm-Wall 452858

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 12.50 Extension: 19.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brush Nickel Product Name: One Light Wall Swinger Category: Wall Swinger
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 12.50 Extension: 19.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brush Nickel Product Name: One Light Wall Swinger Category: Wall Swinger

Suppliers

Company
Product
Description
Supplier Links
1893 Lamps-Swing Arm-Wall - 452858 - Capital Lighting, Inc.
Columbus, OH, USA
1893 Lamps-Swing Arm-Wall
452858
1893 Lamps-Swing Arm-Wall 452858
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 12.50 Extension: 19.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brush Nickel Product Name: One Light Wall Swinger Category: Wall Swinger

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 12.50
Extension: 19.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Brush Nickel
Product Name: One Light Wall Swinger
Category: Wall Swinger

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 452858
Product Name 1893 Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 2065982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details