Capital Lighting, Inc. 1892 Lamps-Swing Arm-Wall 452855

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 12.50 Extension: 19.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brush Nickel Product Name: One Light Wall Swinger Category: Wall Swinger
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 12.50 Extension: 19.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brush Nickel Product Name: One Light Wall Swinger Category: Wall Swinger

Suppliers

Company
Product
Description
Supplier Links
1892 Lamps-Swing Arm-Wall - 452855 - Capital Lighting, Inc.
Columbus, OH, USA
1892 Lamps-Swing Arm-Wall
452855
1892 Lamps-Swing Arm-Wall 452855
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 12.50 Extension: 19.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brush Nickel Product Name: One Light Wall Swinger Category: Wall Swinger

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 12.50
Extension: 19.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Brush Nickel
Product Name: One Light Wall Swinger
Category: Wall Swinger

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 452855
Product Name 1892 Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details