Capital Lighting, Inc. 1802 Lamps-Table Lamps 452841

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 22.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Winter White Powder Product Name: One Light Table Lamp Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 22.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Winter White Powder Product Name: One Light Table Lamp Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
1802 Lamps-Table Lamps - 452841 - Capital Lighting, Inc.
Columbus, OH, USA
1802 Lamps-Table Lamps
452841
1802 Lamps-Table Lamps 452841
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 22.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Winter White Powder Product Name: One Light Table Lamp Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 22.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Winter White Powder
Product Name: One Light Table Lamp
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 452841
Product Name 1802 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details