Capital Lighting, Inc. 1803 Lamps-Table Lamps 452840

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.75 Extension: 31 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Winter White Powder Product Name: One Light Table Lamp Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.75 Extension: 31 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Winter White Powder Product Name: One Light Table Lamp Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
1803 Lamps-Table Lamps - 452840 - Capital Lighting, Inc.
Columbus, OH, USA
1803 Lamps-Table Lamps
452840
1803 Lamps-Table Lamps 452840
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.75 Extension: 31 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Winter White Powder Product Name: One Light Table Lamp Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 15.75
Extension: 31
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Winter White Powder
Product Name: One Light Table Lamp
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 452840
Product Name 1803 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details