Capital Lighting, Inc. 1836 Lamps-Swing Arm-Wall 452831

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 11.00 Extension: 14.75 Bulb Qty: 1 Wattage: 60 Finish: Matte Black Powder Product Name: One Light Wall Swinger Category: Wall Swinger
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 11.00 Extension: 14.75 Bulb Qty: 1 Wattage: 60 Finish: Matte Black Powder Product Name: One Light Wall Swinger Category: Wall Swinger

Suppliers

Company
Product
Description
Supplier Links
1836 Lamps-Swing Arm-Wall - 452831 - Capital Lighting, Inc.
Columbus, OH, USA
1836 Lamps-Swing Arm-Wall
452831
1836 Lamps-Swing Arm-Wall 452831
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 11.00 Extension: 14.75 Bulb Qty: 1 Wattage: 60 Finish: Matte Black Powder Product Name: One Light Wall Swinger Category: Wall Swinger

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 11.00
Extension: 14.75
Bulb
Qty: 1
Wattage: 60
Finish: Matte Black Powder
Product Name: One Light Wall Swinger
Category: Wall Swinger

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 452831
Product Name 1836 Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details