Capital Lighting, Inc. 1837 Mid. Chandeliers-Candle 452830

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 8.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Matte Black Powder Product Name: Four Light Chandelier Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 8.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Matte Black Powder Product Name: Four Light Chandelier Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
1837 Mid. Chandeliers-Candle - 452830 - Capital Lighting, Inc.
Columbus, OH, USA
1837 Mid. Chandeliers-Candle
452830
1837 Mid. Chandeliers-Candle 452830
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 8.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Matte Black Powder Product Name: Four Light Chandelier Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 26.50
Height: 8.75
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Matte Black Powder
Product Name: Four Light Chandelier
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 452830
Product Name 1837 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details