Capital Lighting, Inc. 1866X Lamps-Table Lamps 452824

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 27.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Deep Patina Bronze Product Name: One Light Table Lamp Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 27.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Deep Patina Bronze Product Name: One Light Table Lamp Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
1866X Lamps-Table Lamps - 452824 - Capital Lighting, Inc.
Columbus, OH, USA
1866X Lamps-Table Lamps
452824
1866X Lamps-Table Lamps 452824
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 27.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Deep Patina Bronze Product Name: One Light Table Lamp Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 27.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Deep Patina Bronze
Product Name: One Light Table Lamp
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 452824
Product Name 1866X Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details