Capital Lighting, Inc. 1873 Lamps-Pharmacy-Floor 452822

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 41.25 Extension: 23.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Natural Brass Product Name: One Light Floor Lamp Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 41.25 Extension: 23.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Natural Brass Product Name: One Light Floor Lamp Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
1873 Lamps-Pharmacy-Floor - 452822 - Capital Lighting, Inc.
Columbus, OH, USA
1873 Lamps-Pharmacy-Floor
452822
1873 Lamps-Pharmacy-Floor 452822
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 41.25 Extension: 23.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Natural Brass Product Name: One Light Floor Lamp Category: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 41.25
Extension: 23.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Natural Brass
Product Name: One Light Floor Lamp
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 452822
Product Name 1873 Lamps-Pharmacy-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2892159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details