Capital Lighting, Inc. 1842 Lamps-Floor Lamps 452814

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 61.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Lead Bronze Product Name: One Light Floor Lamp Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 61.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Lead Bronze Product Name: One Light Floor Lamp Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
1842 Lamps-Floor Lamps - 452814 - Capital Lighting, Inc.
Columbus, OH, USA
1842 Lamps-Floor Lamps
452814
1842 Lamps-Floor Lamps 452814
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 61.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Lead Bronze Product Name: One Light Floor Lamp Category: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 61.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Lead Bronze
Product Name: One Light Floor Lamp
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 452814
Product Name 1842 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details