Capital Lighting, Inc. 1863 Lamps-Pharmacy-Floor 452805

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 41.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Deep Patina Bronze Product Name: One Light Floor Lamp Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 41.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Deep Patina Bronze Product Name: One Light Floor Lamp Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
1863 Lamps-Pharmacy-Floor - 452805 - Capital Lighting, Inc.
Columbus, OH, USA
1863 Lamps-Pharmacy-Floor
452805
1863 Lamps-Pharmacy-Floor 452805
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 41.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Deep Patina Bronze Product Name: One Light Floor Lamp Category: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 41.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Deep Patina Bronze
Product Name: One Light Floor Lamp
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 452805
Product Name 1863 Lamps-Pharmacy-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details