Capital Lighting, Inc. 44474-962 Bathroom Fixtures-Two Lights 452783

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.25 Length 10.25 Extension: 7.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 4.91 Product Name: Two Light Century Wall/Bath UPC: 785652414756 Category: Wall - Bath Lighting Glass: Etched, White Inside Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.25 Length 10.25 Extension: 7.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 4.91 Product Name: Two Light Century Wall/Bath UPC: 785652414756 Category: Wall - Bath Lighting Glass: Etched, White Inside Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
44474-962 Bathroom Fixtures-Two Lights - 452783 - Capital Lighting, Inc.
Columbus, OH, USA
44474-962 Bathroom Fixtures-Two Lights
452783
44474-962 Bathroom Fixtures-Two Lights 452783
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.25 Length 10.25 Extension: 7.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 4.91 Product Name: Two Light Century Wall/Bath UPC: 785652414756 Category: Wall - Bath Lighting Glass: Etched, White Inside Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 10.25
Length 10.25
Extension: 7.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Weight: 4.91
Product Name: Two Light Century Wall/Bath
UPC: 785652414756
Category: Wall - Bath Lighting
Glass: Etched, White Inside
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 452783
Product Name 44474-962 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details