Capital Lighting, Inc. 44475-962 Bathroom Fixtures-Three Lights 452781

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 10.25 Length 10.25 Extension: 7.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Century Wall/Bath UPC: 785652414794 Category: Wall - Bath Lighting Glass: Etched, White Inside Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Canopy: DP:1 7/16`` W:4 1/2`` H:6`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 10.25 Length 10.25 Extension: 7.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Century Wall/Bath UPC: 785652414794 Category: Wall - Bath Lighting Glass: Etched, White Inside Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Canopy: DP:1 7/16`` W:4 1/2`` H:6`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
44475-962 Bathroom Fixtures-Three Lights - 452781 - Capital Lighting, Inc.
Columbus, OH, USA
44475-962 Bathroom Fixtures-Three Lights
452781
44475-962 Bathroom Fixtures-Three Lights 452781
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 10.25 Length 10.25 Extension: 7.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Century Wall/Bath UPC: 785652414794 Category: Wall - Bath Lighting Glass: Etched, White Inside Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Canopy: DP:1 7/16`` W:4 1/2`` H:6`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 10.25
Length 10.25
Extension: 7.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Product Name: Three Light Century Wall/Bath
UPC: 785652414794
Category: Wall - Bath Lighting
Glass: Etched, White Inside
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Damp
Canopy: DP:1 7/16`` W:4 1/2`` H:6``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 452781
Product Name 44475-962 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details