Capital Lighting, Inc. 41660-839 Sconces-Pocket 452739

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.00 Length 7.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Blacksmith Product Name: One Light Wall Sconce UPC: 785652416613 Category: Wall - Bath Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.00 Length 7.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Blacksmith Product Name: One Light Wall Sconce UPC: 785652416613 Category: Wall - Bath Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
41660-839 Sconces-Pocket - 452739 - Capital Lighting, Inc.
Columbus, OH, USA
41660-839 Sconces-Pocket
452739
41660-839 Sconces-Pocket 452739
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.00 Length 7.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Blacksmith Product Name: One Light Wall Sconce UPC: 785652416613 Category: Wall - Bath Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 7.00
Length 7.00
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Blacksmith
Product Name: One Light Wall Sconce
UPC: 785652416613
Category: Wall - Bath Lighting
Glass: Satin Etched
Connection: Center Lock-Up
Safety Rating: cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 452739
Product Name 41660-839 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details