Capital Lighting, Inc. 66474-782 Island/Pool Table-3 Light Bar 452682

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 18.50 Length 18.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Heirloom Bronze Product Name: Three Light Century Island Pendant UPC: 785652654732 Category: Pendant Lighting Glass: Sepia Tint Connection: Center Lock-Up Safety Rating: cUL Safety Listing: Dry Canopy: D:5`` H:1 9/16`` Chain: 144` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 18.50 Length 18.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Heirloom Bronze Product Name: Three Light Century Island Pendant UPC: 785652654732 Category: Pendant Lighting Glass: Sepia Tint Connection: Center Lock-Up Safety Rating: cUL Safety Listing: Dry Canopy: D:5`` H:1 9/16`` Chain: 144` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
66474-782 Island/Pool Table-3 Light Bar - 452682 - Capital Lighting, Inc.
Columbus, OH, USA
66474-782 Island/Pool Table-3 Light Bar
452682
66474-782 Island/Pool Table-3 Light Bar 452682
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 18.50 Length 18.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Heirloom Bronze Product Name: Three Light Century Island Pendant UPC: 785652654732 Category: Pendant Lighting Glass: Sepia Tint Connection: Center Lock-Up Safety Rating: cUL Safety Listing: Dry Canopy: D:5`` H:1 9/16`` Chain: 144` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 18.50
Length 18.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Heirloom Bronze
Product Name: Three Light Century Island Pendant
UPC: 785652654732
Category: Pendant Lighting
Glass: Sepia Tint
Connection: Center Lock-Up
Safety Rating: cUL
Safety Listing: Dry
Canopy: D:5`` H:1 9/16``
Chain: 144`
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 452682
Product Name 66474-782 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details