PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 5.16
Length 5.16
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Misted Bronze
Product Name: Two-Light Misted Bronze Ceiling Fixture
UPC: 785652053245
Category: Close to Ceiling Lighting
Glass: Smooth White
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 452674 |
| Product Name | 5328-814 Flush Mounts-Bowl Style |
| Application | Residential |