Capital Lighting, Inc. 65662-839 Pendants-Bowl Style 452650

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.25 Height: 27.75 Length 27.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Blacksmith Product Name: Four Light Pendant UPC: 785652616686 Category: Pendant Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:6`` DP:1 9/16`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.25 Height: 27.75 Length 27.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Blacksmith Product Name: Four Light Pendant UPC: 785652616686 Category: Pendant Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:6`` DP:1 9/16`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
65662-839 Pendants-Bowl Style - 452650 - Capital Lighting, Inc.
Columbus, OH, USA
65662-839 Pendants-Bowl Style
452650
65662-839 Pendants-Bowl Style 452650
PRODUCT DETAILS / SPECS Width/Dia: 28.25 Height: 27.75 Length 27.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Blacksmith Product Name: Four Light Pendant UPC: 785652616686 Category: Pendant Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:6`` DP:1 9/16`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 28.25
Height: 27.75
Length 27.75
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Blacksmith
Product Name: Four Light Pendant
UPC: 785652616686
Category: Pendant Lighting
Glass: Satin Etched
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:6`` DP:1 9/16``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 452650
Product Name 65662-839 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details