Capital Lighting, Inc. 59440BLE-15 Flush Mounts-Bowl Style 452644

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.56 Height: 5.56 Length 5.56 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: White Product Name: Two Light Ceiling Flush Mount UPC: 785652594403 Category: Close to Ceiling Lighting Glass: Satin White Ribbed Connection: Key Slots Safety Rating: cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.56 Height: 5.56 Length 5.56 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: White Product Name: Two Light Ceiling Flush Mount UPC: 785652594403 Category: Close to Ceiling Lighting Glass: Satin White Ribbed Connection: Key Slots Safety Rating: cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
59440BLE-15 Flush Mounts-Bowl Style - 452644 - Capital Lighting, Inc.
Columbus, OH, USA
59440BLE-15 Flush Mounts-Bowl Style
452644
59440BLE-15 Flush Mounts-Bowl Style 452644
PRODUCT DETAILS / SPECS Width/Dia: 9.56 Height: 5.56 Length 5.56 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: White Product Name: Two Light Ceiling Flush Mount UPC: 785652594403 Category: Close to Ceiling Lighting Glass: Satin White Ribbed Connection: Key Slots Safety Rating: cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 9.56
Height: 5.56
Length 5.56
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: White
Product Name: Two Light Ceiling Flush Mount
UPC: 785652594403
Category: Close to Ceiling Lighting
Glass: Satin White Ribbed
Connection: Key Slots
Safety Rating: cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 452644
Product Name 59440BLE-15 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details