Capital Lighting, Inc. 60660-185 Exterior -Hanging 452637

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.00 Length 20.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Forged Iron Product Name: One Light Outdoor Pendant UPC: 785652060014 Category: Outdoor Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: cUL Safety Listing: Damp Canopy: D:6`` DP:1 9/16`` Chain: 36`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.00 Length 20.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Forged Iron Product Name: One Light Outdoor Pendant UPC: 785652060014 Category: Outdoor Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: cUL Safety Listing: Damp Canopy: D:6`` DP:1 9/16`` Chain: 36`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
60660-185 Exterior -Hanging - 452637 - Capital Lighting, Inc.
Columbus, OH, USA
60660-185 Exterior -Hanging
452637
60660-185 Exterior -Hanging 452637
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.00 Length 20.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Forged Iron Product Name: One Light Outdoor Pendant UPC: 785652060014 Category: Outdoor Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: cUL Safety Listing: Damp Canopy: D:6`` DP:1 9/16`` Chain: 36`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 20.00
Length 20.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Forged Iron
Product Name: One Light Outdoor Pendant
UPC: 785652060014
Category: Outdoor Lighting
Glass: Satin Etched
Connection: Center Lock-Up
Safety Rating: cUL
Safety Listing: Damp
Canopy: D:6`` DP:1 9/16``
Chain: 36``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 452637
Product Name 60660-185 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2318114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details