Capital Lighting, Inc. 60880-51 Exterior -Hanging 452636

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 14.75 Length 14.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Statuary Bronze Product Name: One Light Outdoor Pendant UPC: 785652608803 Category: Outdoor Lighting Glass: Etched Hammered with Light Amber Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Damp Canopy: D:5 1/2`` DP:7/8`` Chain: 72`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 14.75 Length 14.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Statuary Bronze Product Name: One Light Outdoor Pendant UPC: 785652608803 Category: Outdoor Lighting Glass: Etched Hammered with Light Amber Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Damp Canopy: D:5 1/2`` DP:7/8`` Chain: 72`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
60880-51 Exterior -Hanging - 452636 - Capital Lighting, Inc.
Columbus, OH, USA
60880-51 Exterior -Hanging
452636
60880-51 Exterior -Hanging 452636
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 14.75 Length 14.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Statuary Bronze Product Name: One Light Outdoor Pendant UPC: 785652608803 Category: Outdoor Lighting Glass: Etched Hammered with Light Amber Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Damp Canopy: D:5 1/2`` DP:7/8`` Chain: 72`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 14.75
Length 14.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Statuary Bronze
Product Name: One Light Outdoor Pendant
UPC: 785652608803
Category: Outdoor Lighting
Glass: Etched Hammered with Light Amber
Connection: Center Lock-Up
Safety Rating: ETL
Safety Listing: Damp
Canopy: D:5 1/2`` DP:7/8``
Chain: 72``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 452636
Product Name 60880-51 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1884158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details