Capital Lighting, Inc. 61474-782 Mini Pendants-Rod 452617

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 7.75 Length 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heirloom Bronze Weight: 3.19 Product Name: Single Light Century Mini-Pendant UPC: 785652654756 Category: Pendant Lighting Glass: Sepia Tint Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` H:1 9/16`` Chain: 12`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 7.75 Length 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heirloom Bronze Weight: 3.19 Product Name: Single Light Century Mini-Pendant UPC: 785652654756 Category: Pendant Lighting Glass: Sepia Tint Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` H:1 9/16`` Chain: 12`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
61474-782 Mini Pendants-Rod - 452617 - Capital Lighting, Inc.
Columbus, OH, USA
61474-782 Mini Pendants-Rod
452617
61474-782 Mini Pendants-Rod 452617
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 7.75 Length 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heirloom Bronze Weight: 3.19 Product Name: Single Light Century Mini-Pendant UPC: 785652654756 Category: Pendant Lighting Glass: Sepia Tint Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` H:1 9/16`` Chain: 12`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 7.75
Length 7.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Heirloom Bronze
Weight: 3.19
Product Name: Single Light Century Mini-Pendant
UPC: 785652654756
Category: Pendant Lighting
Glass: Sepia Tint
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5`` H:1 9/16``
Chain: 12``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 452617
Product Name 61474-782 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 147186 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 140mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details