Capital Lighting, Inc. 61660-839 Mini Pendants-Rod 452615

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 14.75 Length 14.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Blacksmith Product Name: One Light Mini-Pendant UPC: 785652616655 Category: Pendant Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: cUL Safety Listing: Dry Canopy: D:6`` DP:1 9/16`` Chain: 12`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 14.75 Length 14.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Blacksmith Product Name: One Light Mini-Pendant UPC: 785652616655 Category: Pendant Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: cUL Safety Listing: Dry Canopy: D:6`` DP:1 9/16`` Chain: 12`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
61660-839 Mini Pendants-Rod - 452615 - Capital Lighting, Inc.
Columbus, OH, USA
61660-839 Mini Pendants-Rod
452615
61660-839 Mini Pendants-Rod 452615
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 14.75 Length 14.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Blacksmith Product Name: One Light Mini-Pendant UPC: 785652616655 Category: Pendant Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: cUL Safety Listing: Dry Canopy: D:6`` DP:1 9/16`` Chain: 12`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 14.75
Length 14.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Blacksmith
Product Name: One Light Mini-Pendant
UPC: 785652616655
Category: Pendant Lighting
Glass: Satin Etched
Connection: Center Lock-Up
Safety Rating: cUL
Safety Listing: Dry
Canopy: D:6`` DP:1 9/16``
Chain: 12``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 452615
Product Name 61660-839 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.168m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details