Capital Lighting, Inc. 44660-962 Sconces-Single Glass 452468

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.25 Length 9.25 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Wall/Bath UPC: 785652446641 Category: Wall - Bath Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: cUL Safety Listing: Damp Canopy: D:6`` DP:1 9/16`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.25 Length 9.25 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Wall/Bath UPC: 785652446641 Category: Wall - Bath Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: cUL Safety Listing: Damp Canopy: D:6`` DP:1 9/16`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
44660-962 Sconces-Single Glass - 452468 - Capital Lighting, Inc.
Columbus, OH, USA
44660-962 Sconces-Single Glass
452468
44660-962 Sconces-Single Glass 452468
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.25 Length 9.25 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Wall/Bath UPC: 785652446641 Category: Wall - Bath Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: cUL Safety Listing: Damp Canopy: D:6`` DP:1 9/16`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 9.25
Length 9.25
Extension: 7.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Product Name: One Light Wall/Bath
UPC: 785652446641
Category: Wall - Bath Lighting
Glass: Satin Etched
Connection: Center Lock-Up
Safety Rating: cUL
Safety Listing: Damp
Canopy: D:6`` DP:1 9/16``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 452468
Product Name 44660-962 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Cabinet Lighting - 2065985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details